Dormer Pramet Taper Length Drill PTD-59611

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 12.000 in long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 12.000 in long.

Suppliers

Company
Product
Description
Supplier Links
Taper Length Drill - PTD-59611 - Reid Supply
Norton Shores, MI, United States
Taper Length Drill
PTD-59611
Taper Length Drill PTD-59611
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 12.000 in long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from Steel with a Bright finish; 118 ° Drill point angle; 12.000 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number PTD-59611
Product Name Taper Length Drill
Product Drill
Drill Type Taper Length
Diameter 0.173 inch (4.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711227-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.156 inch (4.0 mm)
View Details