Dormer Pramet Jobber Drill PTD-18004

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel, 3.750 in long and Black Oxide coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel, 3.750 in long and Black Oxide coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - PTD-18004 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
PTD-18004
Jobber Drill PTD-18004
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel, 3.750 in long and Black Oxide coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from High Speed Steel, 3.750 in long and Black Oxide coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number PTD-18004
Product Name Jobber Drill
Units Wire Gauge
Drill Type Jobber
Designation #4
Angle 118 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216145 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.693 inch (43.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
High Speed Drill 221B-GP-#14 - 221B-GP-#14 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173699 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 22.44 inch (570 mm)
Material Carbide; Natural Stone, Tungsten Carbide, Masonry, Concrete
Flutes / Edges 4
View Details