Dormer Pramet Countersinks G1365.0

Description
Dormer G1365.0 Countersink
Request a Quote
Description
Dormer G1365.0 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729391
Countersinks 2729391
Dormer G1365.0 Countersink

Dormer G1365.0 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729391
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 1.77 inch (45 mm)
Flutes 3
View Details
60° Straight Flute Countersink - 601-0002 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.078 inch (2.0 mm)
View Details
Countersink - HSS - Drill Point 4 Flute, Double End - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Combined Drill and Countersink Set -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.125 to 0.438 inch (3.2 to 11.1 mm)
View Details