Dormer Pramet Countersinks G13623.0

Description
Dormer G13623.0 Countersink
Request a Quote
Description
Dormer G13623.0 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729385
Countersinks 2729385
Dormer G13623.0 Countersink

Dormer G13623.0 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729385
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.22 inch (31 mm)
View Details
Countersink - HSS - Drill Point 4 Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details
Combined Drill & Countersink - Plain Type, Straight Flute - KEO Cutters
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
5/8
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.625 inch (15.9 mm)
View Details