Dormer Pramet Countersinks G13613.4

Description
Dormer G13613.4 Countersink
Request a Quote
Description
Dormer G13613.4 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729382
Countersinks 2729382
Dormer G13613.4 Countersink

Dormer G13613.4 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729382
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 2705374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 2.36 inch (60 mm)
Flutes 3
View Details
60° Straight Flute Countersink - 601-0006 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.219 inch (5.6 mm)
View Details
Countersink - M42 - Single Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.125 to 1.250 inch (3.2 to 31.7 mm)
View Details
Specs
Units Fractional
Body Diameter 0.375 to 0.500 inch (9.5 to 12.7 mm)
OAL 3.00 to 3.50 inch (76 to 89 mm)
View Details