Dormer Pramet
Slot Drills
C11016.0
Description
HSCO MILL 16mm
Request a Quote
Email Supplier
Description
HSCO MILL 16mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
544399 |
|
Product Name
|
Slot Drills |
|
Cutter Type
|
Slot Drills
|
|
Cutter
|
0.630 inch (16.0 mm)
|
|
Shank
|
0.630 inch (16.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.236 inch (6.0 mm)
OAL
2.28 inch (58 mm)
View Details
Cutter Type
Finishing; Gear Hob
Cutting Ends
Single
Cutting Application
Steel
View Details
Cutter Type
Finishing; Thread Mill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details