Dormer Pramet Drill Bits A7779.5

Description
Dormer A7779.5 Drill Bit
Request a Quote
Description
Dormer A7779.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686546
Drill Bits 2686546
Dormer A7779.5 Drill Bit

Dormer A7779.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686546
Product Name Drill Bits
OAL 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 2.60 - 40160 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 2.60
View Details
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details