Dormer Pramet Drill Bits A7777.5

Description
Dormer A7777.5 Drill Bit
Request a Quote
Description
Dormer A7777.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947634
Drill Bits 7947634
Dormer A7777.5 Drill Bit

Dormer A7777.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947634
Product Name Drill Bits
Drill Type Twist
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.063 inch (1.6 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53716 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
2 suppliers
3/8 X 3/8 X 2 X 4 - 2FL RH CARBIDE - 0235T20620004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details