Dormer Pramet Drill Bits A7774.2

Description
Dormer A7774.2 Drill Bit
Request a Quote
Description
Dormer A7774.2 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947600
Drill Bits 7947600
Dormer A7774.2 Drill Bit

Dormer A7774.2 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947600
Product Name Drill Bits
Drill Type Twist
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1238481 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bit - JD15/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.469 inch (11.9 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details