Dormer Pramet Drill Bits A7773.3

Description
Dormer A7773.3 Drill Bit
Request a Quote
Description
Dormer A7773.3 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947593
Drill Bits 7947593
Dormer A7773.3 Drill Bit

Dormer A7773.3 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947593
Product Name Drill Bits
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711433-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
ACD
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.374 inch (9.5 mm)
View Details