Minerallac Company Masonry Bit 59914

Description
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3/8 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3/8 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59914 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59914
Masonry Bit 59914
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3/8 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
  • ROTARY TYPE
  • STEEL MATERIAL
  • BLACK OXIDE, GOLD (HEAD) FINISH
  • 4 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 3/8 INCH DRILL SIZE
  • APPLICATION TILE, BRICK, BLOCK OR CEMENT
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59914
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
E-Z LOK™ Drill - HSS - #31 - A0260 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation #31
View Details
Auger Drill Bit - 81806 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details