Dormer Pramet Drill Bits A3217.5

Description
Dormer A3217.5 Drill Bit
Request a Quote
Description
Dormer A3217.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302764
Drill Bits 302764
Dormer A3217.5 Drill Bit

Dormer A3217.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302764
Product Name Drill Bits
OAL 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239925 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711514-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details