Dormer Pramet Drill Bits A3216.5

Description
Dormer A3216.5 Drill Bit
Request a Quote
Description
Dormer A3216.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302759
Drill Bits 302759
Dormer A3216.5 Drill Bit

Dormer A3216.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302759
Product Name Drill Bits
OAL 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216369 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.559 inch (65.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 62PTS-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.625 inch (15.9 mm)
Shank Hex
View Details