Dormer Pramet Drill Bits A3214.1

Description
Dormer A3214.1 Drill Bit
Request a Quote
Description
Dormer A3214.1 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302743
Drill Bits 302743
Dormer A3214.1 Drill Bit

Dormer A3214.1 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302743
Product Name Drill Bits
OAL 2.91 inch (74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Taper Shank Drill 200C-1-1/32 - 200C-1-1/32 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
#9 Wire Cobalt Screw Machine Length Drill - DD4309B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details