Dormer Pramet Drill Bits A2425.0X12.0

Description
Dormer A2425.0X12.0 Drill Bit
Request a Quote
Description
Dormer A2425.0X12.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 1363956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
1363956
Drill Bits 1363956
Dormer A2425.0X12.0 Drill Bit

Dormer A2425.0X12.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1363956
Product Name Drill Bits
Diameter 0.197 to 0.472 inch (5.0 to 12.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details