Dormer Pramet Drill Bits A2422.0X6.0

Description
6.0 x 2.0mm 60 Deg Centre Drill
Request a Quote
Description
6.0 x 2.0mm 60 Deg Centre Drill
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 1363953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
1363953
Drill Bits 1363953
6.0 x 2.0mm 60 Deg Centre Drill

6.0 x 2.0mm 60 Deg Centre Drill

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1363953
Product Name Drill Bits
Diameter 0.079 to 0.236 inch (2.0 to 6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.630 inch (16.0 mm)
Shank Square
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Hole Saw Arbor - 38522 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details