Dormer Pramet Drill Bits A17013.0

Description
Dormer A17013.0 Drill Bit
Request a Quote
Description
Dormer A17013.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2730110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2730110
Drill Bits 2730110
Dormer A17013.0 Drill Bit

Dormer A17013.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2730110
Product Name Drill Bits
OAL 6.14 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238487 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
High Speed Drill 220-GP-29/64 - 220-GP-29/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173351 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Shank Hex; Square
OAL 5.98 inch (152 mm)
Material Steel
View Details