Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
DORMER PRAMET
A1255.0X250 -- DRILL BITS
Dormer Pramet
Drill Bits
A1255.0X250
Description
Dormer A1255.0X250 Drill Bit
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Dormer A1255.0X250 Drill Bit
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7287260
Drill Bits
7287260
Dormer A1255.0X250 Drill Bit
Dormer A1255.0X250 Drill Bit
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Drill Bits
Product Number
7287260
Product Name
Drill Bits
Drill Type
Twist
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Hot Tapper, Single Size, 6" Npt, 5 3/4"carbide Hole Saw
261-0060-C
Specs
Drill Type
Core Drill
Diameter
5.750 inch (146.0 mm)
Material
Carbide
View Details
RS Components, Ltd.
Magnetic Drill Bits
1239924
Specs
Diameter
0.866 inch (22.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
OMEGA Engineering, Inc.
Hole Saws
RHS/RS
Specs
Product
Drill
Units
Fractional
Drill Type
Twist; Hole Saw
View Details
Pentair, Inc.
Drill Bit
BD16
Specs
Product
Drill
Cutting Application
General Purpose
View Details