Dormer Pramet Drill Bits A1201/2

Description
Dormer A1201/2 Drill Bit
Request a Quote
Description
Dormer A1201/2 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7287190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7287190
Drill Bits 7287190
Dormer A1201/2 Drill Bit

Dormer A1201/2 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7287190
Product Name Drill Bits
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
High Speed Drill 220HD-GP-1/16 - 220HD-GP-1/16 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
20 mm Bi-Metal Hole Saw - D180098 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details