Dormer Pramet Drill Bits A1103.0

Description
Dormer A1103.0 Drill Bit
Request a Quote
Description
Dormer A1103.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 792080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
792080
Drill Bits 792080
Dormer A1103.0 Drill Bit

Dormer A1103.0 Drill Bit

Supplier's Site
Drill, Ls, Hss, 3Mm.; Drill Bit Size Metric Dormer - 59M7328 - Newark, An Avnet Company
Chicago, IL, United States
Drill, Ls, Hss, 3Mm.; Drill Bit Size Metric Dormer
59M7328
Drill, Ls, Hss, 3Mm.; Drill Bit Size Metric Dormer 59M7328
DRILL, LS, HSS, 3MM.; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:66mm; Overall Length:100mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118 ; Drill Point Diameter:3mm; External RoHS Compliant: NA

DRILL, LS, HSS, 3MM.; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:66mm; Overall Length:100mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118 ; Drill Point Diameter:3mm; External RoHS Compliant: NA

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 792080 59M7328
Product Name Drill Bits Drill, Ls, Hss, 3Mm.; Drill Bit Size Metric Dormer
Diameter 0.118 inch (3.0 mm) 0.118 inch (3.0 mm)
OAL 3.94 inch (100 mm)
Material High Speed Steel; Hss
Flutes / Edges 4
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 213326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details