Greenlee Textron, Inc. Hole Saw 625-1-7/32

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 625-1-7/32 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
625-1-7/32
Hole Saw 625-1-7/32
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • TUNGSTEN CARBIDE TIPPED BLADE MATERIAL
  • 1-7/32 INCH DIAMETER
  • 8 GAUGE CUTTING DEPTH
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • CHUCK SIZE 3/8 INCH
  • INCLUDES FLANGE STOP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 625-1-7/32
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Boring Bit - 149H2-1-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details