Dormer Pramet Drill Bits A11015.0

Description
Dormer A11015.0 Drill Bit
Request a Quote
Description
Dormer A11015.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686491
Drill Bits 2686491
Dormer A11015.0 Drill Bit

Dormer A11015.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686491
Product Name Drill Bits
OAL 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.260 inch (6.6 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 925-022 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.375 to 2.500 inch (34.9 to 63.5 mm)
View Details