Dormer Pramet Drill Bits A11014.0

Description
Dormer A11014.0 Drill Bit
Request a Quote
Description
Dormer A11014.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686489
Drill Bits 2686489
Dormer A11014.0 Drill Bit

Dormer A11014.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686489
Product Name Drill Bits
OAL 8.43 inch (214 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
High Speed Drill 221B-#55 - 221B-#55 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
2-1/4" (57mm) Bi-Metal Hole Saw - D180036 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details