Dormer Pramet Drill Bits A1013.0

Description
Dormer A1013.0 Drill Bit
Request a Quote
Description
Dormer A1013.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686466
Drill Bits 2686466
Dormer A1013.0 Drill Bit

Dormer A1013.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686466
Product Name Drill Bits
OAL 2.40 inch (61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details