Dormer Pramet Drill Bits A1002.4

Description
Dormer A1002.4 Drill Bit
Request a Quote
Description
Dormer A1002.4 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 513001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
513001
Drill Bits 513001
Dormer A1002.4 Drill Bit

Dormer A1002.4 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 513001
Product Name Drill Bits
Cutting Application Multi-material
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 70PT-15/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.938 inch (23.8 mm)
Shank Hex
View Details