Dormer Pramet Drill Bits A0025.5

Description
Dormer A0025.5 Drill Bit
Request a Quote
Description
Dormer A0025.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947325
Drill Bits 7947325
Dormer A0025.5 Drill Bit

Dormer A0025.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947325
Product Name Drill Bits
Drill Type Twist
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 63RT-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
View Details