Dormer Pramet Drill Bits A0024.1

Description
Dormer A0024.1 Drill Bit
Request a Quote
Description
Dormer A0024.1 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947287
Drill Bits 7947287
Dormer A0024.1 Drill Bit

Dormer A0024.1 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947287
Product Name Drill Bits
Drill Type Twist
Diameter 0.161 inch (4.1 mm)
OAL 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 36020 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.382 to 1.201 inch (9.7 to 30.5 mm)
View Details