Dormer Pramet Drill Bits A0023.2

Description
Dormer A0023.2 Drill Bit
Request a Quote
Description
Dormer A0023.2 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947259
Drill Bits 7947259
Dormer A0023.2 Drill Bit

Dormer A0023.2 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947259
Product Name Drill Bits
Drill Type Twist
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
High Speed Drill 221B-GP-#23 - 221B-GP-#23 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
2-1/16 (52mm) Bi-Metal Hole Saw - D180033 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details