Dormer Pramet Drill Bits A0023.1

Description
Dormer A0023.1 Drill Bit
Request a Quote
Description
Dormer A0023.1 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947240
Drill Bits 7947240
Dormer A0023.1 Drill Bit

Dormer A0023.1 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947240
Product Name Drill Bits
Drill Type Twist
Diameter 0.122 inch (3.1 mm)
OAL 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details