DORMA Group Push Buttons and Key Switches

Description
DORMA offers a wide selection of push buttons and key switches to complement and complete any access controlled opening. Models include MKS compatible key switches, rotary/key-release switches, alerts/sounders/spec ialty switches, and ADA compliant/push-to-ex it/illuminated push buttons. ADA compliant push buttons DORMA PB Series blue push buttons are available in a selection of functions and options for applications where ADA compliance is required. Momentary, maintained, or time-delay switches are available. NFPA101 compliant push buttons DORMA PB Series red push buttons are available in a selection of functions and options for request-to-exit applications. Momentary, maintained, or time-delay switches are available. Rotary/key release switches For request-to-exit applications, the DORMA PBRR rotary release mushroom button is pushed once to engage. To release, the button is rotated in the direction of the arrows. The PBKR mushroom button for emergency release applications is reset with a turn of the key. Tamper-resistant key switches These sleek, beveled-edge key switches are designed to discourage tampering. Tamper-resistant screws and a special driver are included with the key switch to prevent unauthorized removal of the faceplate. The cover plate and switch mounting design can be used with most standard and recessed electrical utility boxes. Illuminated exit push buttons DORMA PB Series illuminated push buttons are available in a selection of functions and options for request-to-exit applications. Momentary, fixed, or time-delay switches are available. PB72/PB73 all-in-one push buttons include interchangeable insert sets for a selection of symbols and messages. Alerts, sounders & specialty switches For remote or local monitoring, DORMA audible alert sounders are available in single-gang (39033) and narrow (39032) versions. The easy to install 3914 sounders are ideal for delayed egress applications and available in interior or exterior (3914W) models. Also available are the 29043 emergency pull station and the 39043 rocker switch
Description
DORMA offers a wide selection of push buttons and key switches to complement and complete any access controlled opening. Models include MKS compatible key switches, rotary/key-release switches, alerts/sounders/spec ialty switches, and ADA compliant/push-to-ex it/illuminated push buttons. ADA compliant push buttons DORMA PB Series blue push buttons are available in a selection of functions and options for applications where ADA compliance is required. Momentary, maintained, or time-delay switches are available. NFPA101 compliant push buttons DORMA PB Series red push buttons are available in a selection of functions and options for request-to-exit applications. Momentary, maintained, or time-delay switches are available. Rotary/key release switches For request-to-exit applications, the DORMA PBRR rotary release mushroom button is pushed once to engage. To release, the button is rotated in the direction of the arrows. The PBKR mushroom button for emergency release applications is reset with a turn of the key. Tamper-resistant key switches These sleek, beveled-edge key switches are designed to discourage tampering. Tamper-resistant screws and a special driver are included with the key switch to prevent unauthorized removal of the faceplate. The cover plate and switch mounting design can be used with most standard and recessed electrical utility boxes. Illuminated exit push buttons DORMA PB Series illuminated push buttons are available in a selection of functions and options for request-to-exit applications. Momentary, fixed, or time-delay switches are available. PB72/PB73 all-in-one push buttons include interchangeable insert sets for a selection of symbols and messages. Alerts, sounders & specialty switches For remote or local monitoring, DORMA audible alert sounders are available in single-gang (39033) and narrow (39032) versions. The easy to install 3914 sounders are ideal for delayed egress applications and available in interior or exterior (3914W) models. Also available are the 29043 emergency pull station and the 39043 rocker switch

Suppliers

Company
Product
Description
Supplier Links
Push Buttons and Key Switches -  - DORMA Group
Ennepetal, Germany
Push Buttons and Key Switches
Push Buttons and Key Switches
DORMA offers a wide selection of push buttons and key switches to complement and complete any access controlled opening. Models include MKS compatible key switches, rotary/key-release switches, alerts/sounders/spec ialty switches, and ADA compliant/push-to-ex it/illuminated push buttons. ADA compliant push buttons DORMA PB Series blue push buttons are available in a selection of functions and options for applications where ADA compliance is required. Momentary, maintained, or time-delay switches are available. NFPA101 compliant push buttons DORMA PB Series red push buttons are available in a selection of functions and options for request-to-exit applications. Momentary, maintained, or time-delay switches are available. Rotary/key release switches For request-to-exit applications, the DORMA PBRR rotary release mushroom button is pushed once to engage. To release, the button is rotated in the direction of the arrows. The PBKR mushroom button for emergency release applications is reset with a turn of the key. Tamper-resistant key switches These sleek, beveled-edge key switches are designed to discourage tampering. Tamper-resistant screws and a special driver are included with the key switch to prevent unauthorized removal of the faceplate. The cover plate and switch mounting design can be used with most standard and recessed electrical utility boxes. Illuminated exit push buttons DORMA PB Series illuminated push buttons are available in a selection of functions and options for request-to-exit applications. Momentary, fixed, or time-delay switches are available. PB72/PB73 all-in-one push buttons include interchangeable insert sets for a selection of symbols and messages. Alerts, sounders & specialty switches For remote or local monitoring, DORMA audible alert sounders are available in single-gang (39033) and narrow (39032) versions. The easy to install 3914 sounders are ideal for delayed egress applications and available in interior or exterior (3914W) models. Also available are the 29043 emergency pull station and the 39043 rocker switch

DORMA offers a wide selection of push buttons and key switches to complement and complete any access controlled opening. Models include MKS compatible key switches, rotary/key-release switches, alerts/sounders/specialty switches, and ADA compliant/push-to-exit/illuminated push buttons.

ADA compliant push buttons

DORMA PB Series blue push buttons are available in a selection of functions and options for applications where ADA compliance is required. Momentary, maintained, or time-delay switches are available.

NFPA101 compliant push buttons

DORMA PB Series red push buttons are available in a selection of functions and options for request-to-exit applications. Momentary, maintained, or time-delay switches are available.

Rotary/key release switches

For request-to-exit applications, the DORMA PBRR rotary release mushroom button is pushed once to engage. To release, the button is rotated in the direction of the arrows. The PBKR mushroom button for emergency release applications is reset with a turn of the key.

Tamper-resistant key switches

These sleek, beveled-edge key switches are designed to discourage tampering. Tamper-resistant screws and a special driver are included with the key switch to prevent unauthorized removal of the faceplate. The cover plate and switch mounting design can be used with most standard and recessed electrical utility boxes.

Illuminated exit push buttons

DORMA PB Series illuminated push buttons are available in a selection of functions and options for request-to-exit applications. Momentary, fixed, or time-delay switches are available. PB72/PB73 all-in-one push buttons include interchangeable insert sets for a selection of symbols and messages.

Alerts, sounders & specialty switches For remote or local monitoring, DORMA audible alert sounders are available in single-gang (39033) and narrow (39032) versions. The easy to install 3914 sounders are ideal for delayed egress applications and available in interior or exterior (3914W) models. Also available are the 29043 emergency pull station and the 39043 rocker switch

Supplier's Site

Technical Specifications

  DORMA Group
Product Category Pushbutton Switches
Product Name Push Buttons and Key Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP1LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
A3A Lighted Pushbutton Switch - A3AT-91A1-00G - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details