Dontech Incorporated Transparent Conductive Coatings

Description
Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC or AC magnetron sputtering or ion enhanced e-beam evaporation on to optical substrates such as glass, acrylic, polycarbonate, ADC, or PET films. Conductive coatings and substrate surfaces can be dielectrically enhanced (index matched) to maximize light transmission through the control of interface reflections. Reflection losses are converted to transmitted light. Dontech can index match the conductive coatings to air (n=1), to the optical substrate, and to an optical adhesive (n=1.43 through n>2.36). ITO coatings offer excellent optical properties and very good environmental durability with low to moderate levels of shielding. Standard conductivities for ITO coatings range from < 1 ohm/sq to >250 ohms/sq. Dontech application engineers can recommend the transparent conductive coating best suited for your application. For additional information on transparent conductive coatings, please contact a Dontech applications engineer, or request that a hard copy of the Windows Design Guide be sent to you.
Description
Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC or AC magnetron sputtering or ion enhanced e-beam evaporation on to optical substrates such as glass, acrylic, polycarbonate, ADC, or PET films. Conductive coatings and substrate surfaces can be dielectrically enhanced (index matched) to maximize light transmission through the control of interface reflections. Reflection losses are converted to transmitted light. Dontech can index match the conductive coatings to air (n=1), to the optical substrate, and to an optical adhesive (n=1.43 through n>2.36). ITO coatings offer excellent optical properties and very good environmental durability with low to moderate levels of shielding. Standard conductivities for ITO coatings range from < 1 ohm/sq to >250 ohms/sq. Dontech application engineers can recommend the transparent conductive coating best suited for your application. For additional information on transparent conductive coatings, please contact a Dontech applications engineer, or request that a hard copy of the Windows Design Guide be sent to you.

Suppliers

Company
Product
Description
Supplier Links
Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC or AC magnetron sputtering or ion enhanced e-beam evaporation on to optical substrates such as glass, acrylic, polycarbonate, ADC, or PET films. Conductive coatings and substrate surfaces can be dielectrically enhanced (index matched) to maximize light transmission through the control of interface reflections. Reflection losses are converted to transmitted light. Dontech can index match the conductive coatings to air (n=1), to the optical substrate, and to an optical adhesive (n=1.43 through n>2.36). ITO coatings offer excellent optical properties and very good environmental durability with low to moderate levels of shielding. Standard conductivities for ITO coatings range from < 1 ohm/sq to >250 ohms/sq. Dontech application engineers can recommend the transparent conductive coating best suited for your application. For additional information on transparent conductive coatings, please contact a Dontech applications engineer, or request that a hard copy of the Windows Design Guide be sent to you.

Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC or AC magnetron sputtering or ion enhanced e-beam evaporation on to optical substrates such as glass, acrylic, polycarbonate, ADC, or PET films.

Conductive coatings and substrate surfaces can be dielectrically enhanced (index matched) to maximize light transmission through the control of interface reflections. Reflection losses are converted to transmitted light. Dontech can index match the conductive coatings to air (n=1), to the optical substrate, and to an optical adhesive (n=1.43 through n>2.36). ITO coatings offer excellent optical properties and very good environmental durability with low to moderate levels of shielding. Standard conductivities for ITO coatings range from < 1 ohm/sq to >250 ohms/sq.

Dontech application engineers can recommend the transparent conductive coating best suited for your application. For additional information on transparent conductive coatings, please contact a Dontech applications engineer, or request that a hard copy of the Windows Design Guide be sent to you.

Supplier's Site

Technical Specifications

  Dontech Incorporated
Product Category Industrial Coatings
Product Number Transparent Conductive Coatings
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Low Viscosity UV Curable Coating - UV15LV - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Fluon® Melt Processable Compounds - PFA P62X - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers
Form Pellets
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details