Dongguan Yuandi Electronics Co., Ltd. Pushbutton Switches TS-1095KD-A20B3-D2

Description
Without 6mm 17mm Round Button Direct Insert SPST 6mm 250gf Plugin Tactile Switches ROHS
Datasheet
Description
Without 6mm 17mm Round Button Direct Insert SPST 6mm 250gf Plugin Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TS-1095KD-A20B3-D2 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS-1095KD-A20B3-D2
Pushbutton Switches TS-1095KD-A20B3-D2
Without 6mm 17mm Round Button Direct Insert SPST 6mm 250gf Plugin Tactile Switches ROHS

Without 6mm 17mm Round Button Direct Insert SPST 6mm 250gf Plugin Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS-1095KD-A20B3-D2
Key/Switch >> Tactile Switches TS-1095KD-A20B3-D2
不带 6mm 17mm Round Button Straight SPST 6mm 250gf Plugin Tactile Switches ROHS

不带 6mm 17mm Round Button Straight SPST 6mm 250gf Plugin Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS-1095KD-A20B3-D2 TS-1095KD-A20B3-D2
Product Name Pushbutton Switches Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 17mm x Length: 6mm x Width: 6mm
Terminal Type Straight PC Pins; PCPin
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3FS Tactile Switch (SMT) - B3FS-1012P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers