Dongguan Yuandi Electronics Co., Ltd. Pushbutton Switches TS-1091C-A2B3-D2

Description
Without 4.5mm 4.3mm Round Button Horizontal attachment SPST 4.5mm 250gf SMD Tactile Switches ROHS
Datasheet
Description
Without 4.5mm 4.3mm Round Button Horizontal attachment SPST 4.5mm 250gf SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TS-1091C-A2B3-D2 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS-1091C-A2B3-D2
Pushbutton Switches TS-1091C-A2B3-D2
Without 4.5mm 4.3mm Round Button Horizontal attachment SPST 4.5mm 250gf SMD Tactile Switches ROHS

Without 4.5mm 4.3mm Round Button Horizontal attachment SPST 4.5mm 250gf SMD Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS-1091C-A2B3-D2
Key/Switch >> Tactile Switches TS-1091C-A2B3-D2
不带 4.5mm 4.3mm Round Button Surface Mount,Right Angle SPST 4.5mm 250gf SMD Tactile Switches ROHS

不带 4.5mm 4.3mm Round Button Surface Mount,Right Angle SPST 4.5mm 250gf SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS-1091C-A2B3-D2 TS-1091C-A2B3-D2
Product Name Pushbutton Switches Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 4.3mm x Length: 4.5mm x Width: 4.5mm
Terminal Type Right Angle PC Pins; Surface Mount Technology; SMDSplicing
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers