Dongguan Yuandi Electronics Co., Ltd. Pushbutton Switches TS-1091B-A2B3-D2

Description
Without 4.5mm 4.3mm Round Button Horizontal Plug SPST 4.5mm 250gf Plugin Tactile Switches ROHS
Description
Without 4.5mm 4.3mm Round Button Horizontal Plug SPST 4.5mm 250gf Plugin Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TS-1091B-A2B3-D2 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS-1091B-A2B3-D2
Pushbutton Switches TS-1091B-A2B3-D2
Without 4.5mm 4.3mm Round Button Horizontal Plug SPST 4.5mm 250gf Plugin Tactile Switches ROHS

Without 4.5mm 4.3mm Round Button Horizontal Plug SPST 4.5mm 250gf Plugin Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number TS-1091B-A2B3-D2
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5174-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers