Without 50mA 6.4mm 100MΩ 200,000 Times 12V 250gf 6.2mm 2.5mm Round Button Standing paste SPST SMD Tactile Switches ROHS
不带 50mA 6.4mm 100MΩ 200,000 Times 12V 250gf 6.2mm 2.5mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS-1080S-A1B3-D2 | TS-1080S-A1B3-D2 |
| Product Name | Pushbutton Switches | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 2.5mm x Length: 6.4mm x Width: 6.2mm | |
| Terminal Type | Gull Wing | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |