Dongguan Yuandi Electronics Co., Ltd. Pushbutton Switches TS-1060U-B3D4

Description
Without 2.6mm 0.65mm Round Button Standing paste SPST 3mm 300gf SMD Tactile Switches ROHS
Datasheet
Description
Without 2.6mm 0.65mm Round Button Standing paste SPST 3mm 300gf SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TS-1060U-B3D4 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS-1060U-B3D4
Pushbutton Switches TS-1060U-B3D4
Without 2.6mm 0.65mm Round Button Standing paste SPST 3mm 300gf SMD Tactile Switches ROHS

Without 2.6mm 0.65mm Round Button Standing paste SPST 3mm 300gf SMD Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS-1060U-B3D4
Key/Switch >> Tactile Switches TS-1060U-B3D4
不带 2.6mm 0.65mm Round Button Brick nogging SPST 3mm 300gf SMD Tactile Switches ROHS

不带 2.6mm 0.65mm Round Button Brick nogging SPST 3mm 300gf SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS-1060U-B3D4 TS-1060U-B3D4
Product Name Pushbutton Switches Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 0.65mm x Length: 3mm x Width: 2.6mm
Terminal Type J pin
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLGN/501D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3FS Tactile Switch (SMT) - B3FS-1010P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
6 suppliers