Dongguan Yuandi Electronics Co., Ltd. Key/Switch >> Tactile Switches TS-1012-A13B3-D2

Description
8mm 10mm 50mA Round Button 8mm SPST 100MΩ 100,000 Times 12V 250gf Plugin,8x8mm Tactile Switches ROHS
Datasheet
Description
8mm 10mm 50mA Round Button 8mm SPST 100MΩ 100,000 Times 12V 250gf Plugin,8x8mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS-1012-A13B3-D2
Key/Switch >> Tactile Switches TS-1012-A13B3-D2
8mm 10mm 50mA Round Button 8mm SPST 100MΩ 100,000 Times 12V 250gf Plugin,8x8mm Tactile Switches ROHS

8mm 10mm 50mA Round Button 8mm SPST 100MΩ 100,000 Times 12V 250gf Plugin,8x8mm Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - TS-1012-A13B3-D2 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS-1012-A13B3-D2
Pushbutton Switches TS-1012-A13B3-D2
8mm 10mm 50mA Round Button 8mm SPST 100MΩ 100000 Times 12V 250gf Plugin,8x8mm Tactile Switches ROHS

8mm 10mm 50mA Round Button 8mm SPST 100MΩ 100000 Times 12V 250gf Plugin,8x8mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS-1012-A13B3-D2 TS-1012-A13B3-D2
Product Name Key/Switch >> Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 10mm x Length: 8mm x Width: 8mm
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Max. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGR/WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-4286-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3J Hinged Tactile Switch - B3J-2300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers