DONGGUAN YINGHAI ELECTRONICS CO., LTD.
GMI9752U-2C44DB -- MICROPHONES
Dongguan Yinghai Electronics Co., Ltd.
Microphones
GMI9752U-2C44DB
Description
Microphones ROHS
Description
Microphones ROHS
Technical Specifications
|
Product Category
|
Microphone Chips |
|
Product Number
|
GMI9752U-2C44DB |
|
Product Name
|
Microphones |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Audio
SN Ratio
73 dB
Features
RoHS; Digital
View Details
Function
Audio
Directivity
Omnidirectional
Frequency Response
62 to 13000 Hz
View Details
Knowles Electronics, LLC.
Sensitivity
79.43 mV/Pa (547661 mV/psi)
Impedance
100 ohms
View Details
Ningbo Best Group Co., Ltd.
Function
Audio
Directivity
Omnidirectional
Frequency Response
20 to 20000 Hz
View Details