DONGGUAN YINGHAI ELECTRONICS CO., LTD.
GMI9752N-2C56DB -- MICROPHONES
Dongguan Yinghai Electronics Co., Ltd.
Microphones
GMI9752N-2C56DB
Description
Microphones ROHS
Description
Microphones ROHS
Technical Specifications
|
Product Category
|
Microphone Chips |
|
Product Number
|
GMI9752N-2C56DB |
|
Product Name
|
Microphones |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Audio; Measurement
Sensitivity
15.85 mV/Pa (109273 mV/psi)
SN Ratio
67 dB
View Details
2 suppliers
Knowles Electronics, LLC.
Frequency Response
100 to 5000 Hz
Impedance
3500 ohms
View Details
4 suppliers
Function
Audio; Measurement
Directivity
Omnidirectional
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Ningbo Best Group Co., Ltd.
Function
Audio
Directivity
Omnidirectional
SN Ratio
59 dB
View Details