Dongguan Yinghai Electronics Co., Ltd. Microphones GMI6027P-2C-40db

Description
Microphones ROHS
Datasheet
Description
Microphones ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones GMI6027P-2C-40db
Microphones ROHS

Microphones ROHS

Supplier's Site
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Microphones
GMI6027P-2C-40db
Audio Components/Vibration Motors >> Microphones GMI6027P-2C-40db
- Microphones ROHS

- Microphones ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microphone Chips Audio Microphones
Product Number GMI6027P-2C-40db GMI6027P-2C-40db
Product Name Microphones Audio Components/Vibration Motors >> Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details