DONGGUAN YINGHAI ELECTRONICS CO., LTD.
GMI6022-2C56DB -- MICROPHONES
Dongguan Yinghai Electronics Co., Ltd.
Microphones
GMI6022-2C56DB
Description
Microphones ROHS
Description
Microphones ROHS
Technical Specifications
|
Product Category
|
Microphone Chips |
|
Product Number
|
GMI6022-2C56DB |
|
Product Name
|
Microphones |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Audio; Measurement
Directivity
Omnidirectional
Sensitivity
14.13 mV/Pa (97390 mV/psi)
View Details
Ningbo Best Group Co., Ltd.
Function
Audio
Frequency Response
100 to 16000 Hz
SN Ratio
60 dB
View Details
Knowles Electronics, LLC.
Frequency Response
100 to 10000 Hz
Impedance
200 ohms
View Details
2 suppliers
Function
Audio; Measurement
Directivity
Omnidirectional
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers