Dongguan Yinghai Electronics Co., Ltd. Microphones GMI4015P-46DB

Description
Omni-directional 2.2k次 58dB Microphones ROHS
Datasheet
Description
Omni-directional 2.2k次 58dB Microphones ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones GMI4015P-46DB
Omni-directional 2.2k次 58dB Microphones ROHS

Omni-directional 2.2k次 58dB Microphones ROHS

Supplier's Site
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Microphones
GMI4015P-46DB
Audio Components/Vibration Motors >> Microphones GMI4015P-46DB
Omnidirectional 2.2kΩ 58dB - Microphones ROHS

Omnidirectional 2.2kΩ 58dB - Microphones ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microphone Chips Audio Microphones
Product Number GMI4015P-46DB GMI4015P-46DB
Product Name Microphones Audio Components/Vibration Motors >> Microphones
Features RoHS
Directivity Omnidirectional
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details