Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPHONE CHIPS
DONGGUAN YINGHAI ELECTRONICS CO., LTD.
GMI4015P-2C-64DB -- MICROPHONES
Dongguan Yinghai Electronics Co., Ltd.
Microphones
GMI4015P-2C-64db
Description
Plugin,D=4mm Microphones ROHS
ODG (Origin Data Global)
Done
Description
Plugin,D=4mm Microphones ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Microphones
GMI4015P-2C-64db
Microphones
GMI4015P-2C-64db
Plugin,D=4mm Microphones ROHS
Plugin,D=4mm Microphones ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Microphone Chips
Product Number
GMI4015P-2C-64db
Product Name
Microphones
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Microphones
IM64A130AXTMA1
Specs
Function
Audio; Measurement
Directivity
Omnidirectional
Sensitivity
12.59 mV/Pa (86798 mV/psi)
View Details
Cirrus Logic, Inc.
Microphones
WM7121PIMSE/RV
Specs
Function
Audio; Measurement
Directivity
Omnidirectional
Sensitivity
12.59 mV/Pa (86798 mV/psi)
View Details
3
suppliers
Ningbo Best Group Co., Ltd.
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone
FB4030H3
Specs
Function
Audio
Directivity
Omnidirectional
SN Ratio
56 dB
View Details
Knowles Electronics, LLC.
Microphones - SPM0406HE3H-SB
SPM0406HE3H-SB
Specs
Frequency Response
100 to 10000 Hz
Impedance
100 ohms
View Details
2
suppliers