Dongguan Yinghai Electronics Co., Ltd. Microphones GMBU4015CSC-50DB

Description
68dB -50dB@㊣3dB Microphones ROHS
Description
68dB -50dB@㊣3dB Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones GMBU4015CSC-50DB
68dB -50dB@㊣3dB Microphones ROHS

68dB -50dB@㊣3dB Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number GMBU4015CSC-50DB
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70A135 - IM70A135 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 70 dB
Features RoHS
View Details
 - SPM0407HE3H - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Sensitivity 79.43 mV/Pa (547661 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
SN Ratio 63 dB
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
View Details