6mm 8mm Round Button 50mA Straight 6mm SPST 12V Plugin,6x6mm Tactile Switches ROHS
6mm 8mm Round Button 50mA Direct Insert 6mm SPST 12V Plugin,6x6mm Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS-1002-08026 | TS-1002-08026 |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 8mm x Length: 6mm x Width: 6mm | |
| Terminal Type | Straight PC Pins |