DONG GUAN AJC INDUSTRIAL CO., LTD. Capacitors 152EC0348

Description
2.68A@120Hz ±20% 10mm 450V 820uF Plugin,D35xL60mm Horn-Type Electrolytic Capacitors ROHS
Description
2.68A@120Hz ±20% 10mm 450V 820uF Plugin,D35xL60mm Horn-Type Electrolytic Capacitors ROHS

Suppliers

Company
Product
Description
Supplier Links
Capacitors - 152EC0348 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
152EC0348
Capacitors 152EC0348
2.68A@120Hz ±20% 10mm 450V 820uF Plugin,D35xL60mm Horn-Type Electrolytic Capacitors ROHS

2.68A@120Hz ±20% 10mm 450V 820uF Plugin,D35xL60mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 152EC0348
Product Name Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details