DONG GUAN AJC INDUSTRIAL CO., LTD. Capacitors >> Aluminum Electrolytic Capacitors - Leaded 03EC0593

Description
220uF 25V 180mΩ@100kHz ±20% 400mA@100kHz Plugin,D6.3xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet
Description
220uF 25V 180mΩ@100kHz ±20% 400mA@100kHz Plugin,D6.3xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
03EC0593
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 03EC0593
220uF 25V 180mΩ@100kHz ±20% 400mA@100kHz Plugin,D6.3xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 25V 180mΩ@100kHz ±20% 400mA@100kHz Plugin,D6.3xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - 03EC0593 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
03EC0593
Capacitors 03EC0593
220uF 25V 180mΩ@100kHz ±20% 400mA@100kHz Plugin,D6.3xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 25V 180mΩ@100kHz ±20% 400mA@100kHz Plugin,D6.3xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 03EC0593 03EC0593
Product Name Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details