Nelson Fastener Systems Flanged Unthreaded Capacitor Discharge Stud TFNC / TFNS / TFNA

Description
These unthreaded studs are designed to be welded to thin sheet material by the initial “gap” or “contact” method of stud welding using tip ignition according to the capacitor discharge (CD) weld process. These applications generally provide a weld bond strength that is greater than the strength of the thin base material to which they are welded. Flanged unthreaded capacitor discharge studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threaded extensions These studs have a flanged weld base that is about 1/16” greater than the nominal stud diameter. The flange increases the weld bond area for greater reliability, and come in lengths up to 1-1/4”. For superior welding results, mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched.
Description
These unthreaded studs are designed to be welded to thin sheet material by the initial “gap” or “contact” method of stud welding using tip ignition according to the capacitor discharge (CD) weld process. These applications generally provide a weld bond strength that is greater than the strength of the thin base material to which they are welded. Flanged unthreaded capacitor discharge studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threaded extensions These studs have a flanged weld base that is about 1/16” greater than the nominal stud diameter. The flange increases the weld bond area for greater reliability, and come in lengths up to 1-1/4”. For superior welding results, mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched.

Suppliers

Company
Product
Description
Supplier Links
Flanged Unthreaded Capacitor Discharge Stud - TFNC / TFNS / TFNA - Nelson Fastener Systems
Elyria, OH, USA
Flanged Unthreaded Capacitor Discharge Stud
TFNC / TFNS / TFNA
Flanged Unthreaded Capacitor Discharge Stud TFNC / TFNS / TFNA
These unthreaded studs are designed to be welded to thin sheet material by the initial “gap” or “contact” method of stud welding using tip ignition according to the capacitor discharge (CD) weld process. These applications generally provide a weld bond strength that is greater than the strength of the thin base material to which they are welded. Flanged unthreaded capacitor discharge studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threaded extensions These studs have a flanged weld base that is about 1/16” greater than the nominal stud diameter. The flange increases the weld bond area for greater reliability, and come in lengths up to 1-1/4”. For superior welding results, mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched.

These unthreaded studs are designed to be welded to thin sheet material by the initial “gap” or “contact” method of stud welding using tip ignition according to the capacitor discharge (CD) weld process. These applications generally provide a weld bond strength that is greater than the strength of the thin base material to which they are welded. Flanged unthreaded capacitor discharge studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threaded extensions These studs have a flanged weld base that is about 1/16” greater than the nominal stud diameter. The flange increases the weld bond area for greater reliability, and come in lengths up to 1-1/4”. For superior welding results, mild steel studs are copper flash plated, stainless studs are passivated, and aluminum studs are acid etched.

Supplier's Site
Flanged Unthreaded Capacitor Discharge Stud - TFNC / TFNS / TFNA - Nelson Fastener Systems
Elyria, OH, USA
Flanged Unthreaded Capacitor Discharge Stud
TFNC / TFNS / TFNA
Flanged Unthreaded Capacitor Discharge Stud TFNC / TFNS / TFNA
These unthreaded metric studs are designed to be welded to thin sheet material by the initial “gap” or “contact” method of stud welding using tip ignition capacitor discharge weld process. These applications generally provide a weld bond strength that is greater than the strength of the thin base material to which they are welded. These studs have a flanged weld base that is about 2mm greater than the nominal stud diameter. The studs are fully threaded, and come in lengths up to 50mm.

These unthreaded metric studs are designed to be welded to thin sheet material by the initial “gap” or “contact” method of stud welding using tip ignition capacitor discharge weld process. These applications generally provide a weld bond strength that is greater than the strength of the thin base material to which they are welded. These studs have a flanged weld base that is about 2mm greater than the nominal stud diameter. The studs are fully threaded, and come in lengths up to 50mm.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems Nelson Fastener Systems
Product Category Studs Studs
Product Number TFNC / TFNS / TFNA TFNC / TFNS / TFNA
Product Name Flanged Unthreaded Capacitor Discharge Stud Flanged Unthreaded Capacitor Discharge Stud
Attachment Welded Welded
Shape Round Round
Design Units English Metric
Inch 1/4"; 5/16"; 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38733 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Stud - 938A4/316L1225088 - BUMAX®
Specs
Design Units Metric
Metric M12
Length 9.84 inch (250 mm)
View Details
Blind Threaded Studs - Unified - AESS-420-165-8125-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
 - 1263948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details