Nelson Fastener Systems Internally Threaded Stud TBL

Description
Nelson’s internally threaded metric TBL studs are intended to be used on heavy base materials and serve as a means of attaching or anchoring components to a structure. When maximizing the stud diameter to tap ratio, the stud can also serve as a stand off post. Standard TBL studs have internal UNC-2B coarse series threads. Internally tapped studs can also be supplied with UNF-2B fine threads. Studs with fine threads are called PBL studs, rather than TBL studs. The “D” dimension on fine threads is approximately 15 – 20 % less than for course threads. The “S” dimension is predicated on stud diameter, not tap size. Secondary bottom tapping or flat bottom drilling is available as a special order with significant price additions. Reduced base studs are available but depth of tap drill point should not pass below shoulder of reduced diameter shoulder so that stud strength is not compromised
Description
Nelson’s internally threaded metric TBL studs are intended to be used on heavy base materials and serve as a means of attaching or anchoring components to a structure. When maximizing the stud diameter to tap ratio, the stud can also serve as a stand off post. Standard TBL studs have internal UNC-2B coarse series threads. Internally tapped studs can also be supplied with UNF-2B fine threads. Studs with fine threads are called PBL studs, rather than TBL studs. The “D” dimension on fine threads is approximately 15 – 20 % less than for course threads. The “S” dimension is predicated on stud diameter, not tap size. Secondary bottom tapping or flat bottom drilling is available as a special order with significant price additions. Reduced base studs are available but depth of tap drill point should not pass below shoulder of reduced diameter shoulder so that stud strength is not compromised

Suppliers

Company
Product
Description
Supplier Links
Internally Threaded Stud - TBL - Nelson Fastener Systems
Elyria, OH, USA
Internally Threaded Stud
TBL
Internally Threaded Stud TBL
Nelson’s internally threaded metric TBL studs are intended to be used on heavy base materials and serve as a means of attaching or anchoring components to a structure. When maximizing the stud diameter to tap ratio, the stud can also serve as a stand off post. Standard TBL studs have internal UNC-2B coarse series threads. Internally tapped studs can also be supplied with UNF-2B fine threads. Studs with fine threads are called PBL studs, rather than TBL studs. The “D” dimension on fine threads is approximately 15 – 20 % less than for course threads. The “S” dimension is predicated on stud diameter, not tap size. Secondary bottom tapping or flat bottom drilling is available as a special order with significant price additions. Reduced base studs are available but depth of tap drill point should not pass below shoulder of reduced diameter shoulder so that stud strength is not compromised

Nelson’s internally threaded metric TBL studs are intended to be used on heavy base materials and serve as a means of attaching or anchoring components to a structure. When maximizing the stud diameter to tap ratio, the stud can also serve as a stand off post. Standard TBL studs have internal UNC-2B coarse series threads. Internally tapped studs can also be supplied with UNF-2B fine threads. Studs with fine threads are called PBL studs, rather than TBL studs. The “D” dimension on fine threads is approximately 15 – 20 % less than for course threads. The “S” dimension is predicated on stud diameter, not tap size. Secondary bottom tapping or flat bottom drilling is available as a special order with significant price additions. Reduced base studs are available but depth of tap drill point should not pass below shoulder of reduced diameter shoulder so that stud strength is not compromised

Supplier's Site
Internally Threaded Stud, Metric - TBL - Nelson Fastener Systems
Elyria, OH, USA
Internally Threaded Stud, Metric
TBL
Internally Threaded Stud, Metric TBL
Nelson’s internally threaded metric TBL studs are intended to be used on heavy base materials and serve as a means of attaching or anchoring components to a structure. When maximizing the stud diameter to tap ratio, the stud can also serve as a stand off post. Standard TBL studs have internal metric ISO 6g threads. The “D” dimension on fine threads is approximately 15 – 20 % less than for course threads. The “E” dimension is predicated on stud diameter, not tap size. Secondary bottom tapping or flat bottom drilling is available as a special order with significant price additions. Reduced base studs are available but depth of tap drill point should not pass below shoulder of reduced diameter shoulder so that stud strength is not compromised

Nelson’s internally threaded metric TBL studs are intended to be used on heavy base materials and serve as a means of attaching or anchoring components to a structure. When maximizing the stud diameter to tap ratio, the stud can also serve as a stand off post. Standard TBL studs have internal metric ISO 6g threads. The “D” dimension on fine threads is approximately 15 – 20 % less than for course threads. The “E” dimension is predicated on stud diameter, not tap size. Secondary bottom tapping or flat bottom drilling is available as a special order with significant price additions. Reduced base studs are available but depth of tap drill point should not pass below shoulder of reduced diameter shoulder so that stud strength is not compromised

Supplier's Site

Technical Specifications

  Nelson Fastener Systems Nelson Fastener Systems
Product Category Studs Studs
Product Number TBL TBL
Product Name Internally Threaded Stud Internally Threaded Stud, Metric
Attachment Welded Welded
Shape Round Round
Design Units English Metric
Inch 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 9/16, 11/16
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 37972 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units Metric
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHC-832-12 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Stud - 835A4/316L06035109 - BUMAX®
Specs
Design Units Metric
Metric M6
Length 1.38 inch (35 mm)
View Details
 - 474773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.28 inch (58 mm)
View Details