Nelson Fastener Systems Partially Threaded Stud MFP

Description
Nelson Metric MPF studs have a short unthreaded weld base, so that, after welding, the usable threads essentially extend down to the weld metal. They are used for fastening applications on heavy gauge base materials where development of the full fastener strength is needed. The short unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of stud hang up in the ferrule cavity if gun parts are slightly misaligned. Ferrules with a special low profile and large diameter are sued to weld MPF style studs. Nelson partially threaded studs have a pitch diameter weld base and are available in thread diameters of M6 through M16 with unlimited length. Nelson MPF studs conform to AWS D1.1, TS16949, and ISO 9000:2000.
Description
Nelson Metric MPF studs have a short unthreaded weld base, so that, after welding, the usable threads essentially extend down to the weld metal. They are used for fastening applications on heavy gauge base materials where development of the full fastener strength is needed. The short unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of stud hang up in the ferrule cavity if gun parts are slightly misaligned. Ferrules with a special low profile and large diameter are sued to weld MPF style studs. Nelson partially threaded studs have a pitch diameter weld base and are available in thread diameters of M6 through M16 with unlimited length. Nelson MPF studs conform to AWS D1.1, TS16949, and ISO 9000:2000.

Suppliers

Company
Product
Description
Supplier Links
Partially Threaded Stud - MFP - Nelson Fastener Systems
Elyria, OH, USA
Partially Threaded Stud
MFP
Partially Threaded Stud MFP
Nelson Metric MPF studs have a short unthreaded weld base, so that, after welding, the usable threads essentially extend down to the weld metal. They are used for fastening applications on heavy gauge base materials where development of the full fastener strength is needed. The short unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of stud hang up in the ferrule cavity if gun parts are slightly misaligned. Ferrules with a special low profile and large diameter are sued to weld MPF style studs. Nelson partially threaded studs have a pitch diameter weld base and are available in thread diameters of M6 through M16 with unlimited length. Nelson MPF studs conform to AWS D1.1, TS16949, and ISO 9000:2000.

Nelson Metric MPF studs have a short unthreaded weld base, so that, after welding, the usable threads essentially extend down to the weld metal. They are used for fastening applications on heavy gauge base materials where development of the full fastener strength is needed. The short unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of stud hang up in the ferrule cavity if gun parts are slightly misaligned. Ferrules with a special low profile and large diameter are sued to weld MPF style studs. Nelson partially threaded studs have a pitch diameter weld base and are available in thread diameters of M6 through M16 with unlimited length. Nelson MPF studs conform to AWS D1.1, TS16949, and ISO 9000:2000.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems
Product Category Studs
Product Number MFP
Product Name Partially Threaded Stud
Attachment Welded
Shape Round
Design Units Metric
Metric M6; M8; M10; M12; M16
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Studs - Metric - AESS-1015-7-9-25-9-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Stud - 938A4/316L0602588 - BUMAX®
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
Alloy Steel Studs - 38526 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
 - 7773247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.5906 inch (15 mm)
View Details